Vishay Intertechnology, Inc. Metal Film Resistors - CMF6033R000FKEK64

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6033R000FKEK64 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6033R000FKEK64
Metal Film Resistors - CMF6033R000FKEK64
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6033R000FKEK64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6033R000FKEK64-ND
Through Hole Resistors CMF6033R000FKEK64-ND
33 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors, Industrial, Cmf-60-64 33 1% T-1Ek E3 Vishay - 41M6730 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Industrial, Cmf-60-64 33 1% T-1Ek E3 Vishay
41M6730
Metal Film Resistors, Industrial, Cmf-60-64 33 1% T-1Ek E3 Vishay 41M6730
METAL FILM RESISTORS, INDUSTRIAL, CMF-60-64 33 1% T-1EK E3

METAL FILM RESISTORS, INDUSTRIAL, CMF-60-64 33 1% T-1EK E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6033R000FKEK64 CMF6033R000FKEK64-ND 41M6730
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistors, Industrial, Cmf-60-64 33 1% T-1Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details