Vishay Precision Group RES 33.2K OHM 1W 1% AXIAL CMF6033K200FHEK

Description
RES 33.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1W 1% AXIAL - CMF6033K200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1W 1% AXIAL
CMF6033K200FHEK
RES 33.2K OHM 1W 1% AXIAL CMF6033K200FHEK
RES 33.2Kohm 1W 1% AXIAL

RES 33.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6033K200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6033K200FHEK-ND
Through Hole Resistors CMF6033K200FHEK-ND
33.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6033K200FHEK CMF6033K200FHEK-ND
Product Name RES 33.2K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details