Vishay Intertechnology, Inc. RES 33.2K OHM 1W 1% AXIAL CMF6033K200FHBF

Description
RES 33.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1W 1% AXIAL - CMF6033K200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1W 1% AXIAL
CMF6033K200FHBF
RES 33.2K OHM 1W 1% AXIAL CMF6033K200FHBF
RES 33.2Kohm 1W 1% AXIAL

RES 33.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6033K200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6033K200FHBF-ND
Through Hole Resistors CMF6033K200FHBF-ND
33.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,332Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1004 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,332Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1004
Resistor,metal Film,332Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1004
Resistor,Metal Film,332KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,332KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6033K200FHBF CMF6033K200FHBF-ND 42C1004
Product Name RES 33.2K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,332Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details