Vishay Precision Group Metal Film Resistors - CMF6033K000JKR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6033K000JKR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6033K000JKR7
Metal Film Resistors - CMF6033K000JKR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 33 Kohm, +/5 Percent, 100 Ppm Vishay - 42C1001 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 33 Kohm, +/5 Percent, 100 Ppm Vishay
42C1001
Cmf60, 33 Kohm, +/5 Percent, 100 Ppm Vishay 42C1001
CMF60, 33 kOhm, +/- 5 Percent, 100 ppm

CMF60, 33 kOhm, +/- 5 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF6033K000JKR7 42C1001
Product Name Metal Film Resistors - Cmf60, 33 Kohm, +/5 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details