Vishay Intertechnology, Inc. RES 33K OHM 1W 5% AXIAL CMF6033K000JKEA

Description
RES 33Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 33Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 1W 5% AXIAL - CMF6033K000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1W 5% AXIAL
CMF6033K000JKEA
RES 33K OHM 1W 5% AXIAL CMF6033K000JKEA
RES 33Kohm 1W 5% AXIAL

RES 33Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6033K000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6033K000JKEA-ND
Through Hole Resistors CMF6033K000JKEA-ND
33 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6033K000JKEA CMF6033K000JKEA-ND
Product Name RES 33K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers