Vishay Intertechnology, Inc. RES 332 OHM 1W 1% AXIAL CMF60332R00FKR664

Description
RES 332ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1W 1% AXIAL - CMF60332R00FKR664 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1W 1% AXIAL
CMF60332R00FKR664
RES 332 OHM 1W 1% AXIAL CMF60332R00FKR664
RES 332ohm 1W 1% AXIAL

RES 332ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60332R00FKR664-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60332R00FKR664-ND
Through Hole Resistors CMF60332R00FKR664-ND
332 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60332R00FKR664 CMF60332R00FKR664-ND
Product Name RES 332 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details