Vishay Intertechnology, Inc. RES 332 OHM 1W 1% AXIAL CMF60332R00FKBF64

Description
RES 332ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1W 1% AXIAL - CMF60332R00FKBF64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1W 1% AXIAL
CMF60332R00FKBF64
RES 332 OHM 1W 1% AXIAL CMF60332R00FKBF64
RES 332ohm 1W 1% AXIAL

RES 332ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60332R00FKBF64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60332R00FKBF64-ND
Through Hole Resistors CMF60332R00FKBF64-ND
332 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,332Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 41J3492 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,332Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
41J3492
Resistor,metal Film,332Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 41J3492
Resistor,Metal Film,332Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,332Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60332R00FKBF64 CMF60332R00FKBF64-ND 41J3492
Product Name RES 332 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,332Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details