Vishay Intertechnology, Inc. RES 332K OHM 1W 1% AXIAL CMF60332K00FKEA

Description
RES 332Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1W 1% AXIAL - CMF60332K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1W 1% AXIAL
CMF60332K00FKEA
RES 332K OHM 1W 1% AXIAL CMF60332K00FKEA
RES 332Kohm 1W 1% AXIAL

RES 332Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60332K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60332K00FKEA-ND
Through Hole Resistors CMF60332K00FKEA-ND
332 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60332K00FKEA CMF60332K00FKEA-ND
Product Name RES 332K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details