Vishay Intertechnology, Inc. RES 332K OHM 1W .25% AXIAL CMF60332K00CEEK

Description
RES 332Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1W .25% AXIAL - CMF60332K00CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1W .25% AXIAL
CMF60332K00CEEK
RES 332K OHM 1W .25% AXIAL CMF60332K00CEEK
RES 332Kohm 1W .25% AXIAL

RES 332Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF60332K00CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60332K00CEEK-ND
Through Hole Resistors CMF60332K00CEEK-ND
332 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60332K00CEEK CMF60332K00CEEK-ND
Product Name RES 332K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details