Vishay Intertechnology, Inc. RES 330 OHM 1W 5% AXIAL CMF60330R00JNR6

Description
RES 330ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1W 5% AXIAL - CMF60330R00JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1W 5% AXIAL
CMF60330R00JNR6
RES 330 OHM 1W 5% AXIAL CMF60330R00JNR6
RES 330ohm 1W 5% AXIAL

RES 330ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60330R00JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60330R00JNR6-ND
Through Hole Resistors CMF60330R00JNR6-ND
330 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,330Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 42C1034 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,330Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
42C1034
Resistor,metal Film,330Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 42C1034
Resistor,Metal Film,330Ohms,500WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,330Ohms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60330R00JNR6 CMF60330R00JNR6-ND 42C1034
Product Name RES 330 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,330Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details