Vishay Intertechnology, Inc. RES 330 OHM 1W 5% AXIAL CMF60330R00JNEB

Description
RES 330ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1W 5% AXIAL - CMF60330R00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1W 5% AXIAL
CMF60330R00JNEB
RES 330 OHM 1W 5% AXIAL CMF60330R00JNEB
RES 330ohm 1W 5% AXIAL

RES 330ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60330R00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60330R00JNEB-ND
Through Hole Resistors CMF60330R00JNEB-ND
330 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60330R00JNEB CMF60330R00JNEB-ND
Product Name RES 330 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers