Vishay Precision Group Through Hole Resistors CMF60330R00FKEA

Description
330 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
330 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF330FHCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF330FHCT-ND
Through Hole Resistors CMF330FHCT-ND
330 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF330FHTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF330FHTR-ND
Through Hole Resistors CMF330FHTR-ND
330 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF60330R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF60330R00FKEA
Vishay/DaleMetal Film Resistors - CMF60330R00FKEA
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 330ohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 330ohms 1%

Supplier's Site
Metal Film Resistor, 330 Ohm, 1W, ±1%; Resistance Vishay - 14M7652 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 330 Ohm, 1W, ±1%; Resistance Vishay
14M7652
Metal Film Resistor, 330 Ohm, 1W, ±1%; Resistance Vishay 14M7652
METAL FILM RESISTOR, 330 OHM, 1W, ±1%; Resistance:330ohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 330 OHM, 1W, ±1%; Resistance:330ohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 330 Ohm, 1 W, 1%, Full Reel; Resistance Vishay - 83R8183 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 330 Ohm, 1 W, 1%, Full Reel; Resistance Vishay
83R8183
Metal Film Resistor, 330 Ohm, 1 W, 1%, Full Reel; Resistance Vishay 83R8183
METAL FILM RESISTOR, 330 OHM, 1 W, 1%, FULL REEL; Resistance:330ohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 330 OHM, 1 W, 1%, FULL REEL; Resistance:330ohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF330FHCT-ND CMF60330R00FKEA 14M7652
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 330 Ohm, 1W, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details