Vishay Intertechnology, Inc. Metal Film Resistors - CMF60330R00FKBF

Description
Metal Film Resistors - Through Hole CMF-60 330 1% T-1 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 330 1% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60330R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60330R00FKBF
Metal Film Resistors - CMF60330R00FKBF
Metal Film Resistors - Through Hole CMF-60 330 1% T-1 B14

Metal Film Resistors - Through Hole CMF-60 330 1% T-1 B14

Supplier's Site
Through Hole Resistors - CMF60330R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60330R00FKBF-ND
Through Hole Resistors CMF60330R00FKBF-ND
330 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 330 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1030 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 330 Ohm, +/1 Percent, 100 Ppm Vishay
42C1030
Cmf60, 330 Ohm, +/1 Percent, 100 Ppm Vishay 42C1030
CMF60, 330 Ohm, +/- 1 Percent, 100 ppm

CMF60, 330 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60330R00FKBF CMF60330R00FKBF-ND 42C1030
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 330 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details