Vishay Intertechnology, Inc. RES 330 OHM 1W 0.25% AXIAL CMF60330R00CHR6

Description
RES 330ohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1W 0.25% AXIAL - CMF60330R00CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1W 0.25% AXIAL
CMF60330R00CHR6
RES 330 OHM 1W 0.25% AXIAL CMF60330R00CHR6
RES 330ohm 1W 0.25% AXIAL

RES 330ohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF60330R00CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60330R00CHR6-ND
Through Hole Resistors CMF60330R00CHR6-ND
330 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 330 Ohm, +/0.25 Percent, 50 Ppm Vishay - 42C1028 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 330 Ohm, +/0.25 Percent, 50 Ppm Vishay
42C1028
Cmf60, 330 Ohm, +/0.25 Percent, 50 Ppm Vishay 42C1028
CMF60, 330 Ohm, +/- 0.25 Percent, 50 ppm

CMF60, 330 Ohm, +/- 0.25 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60330R00CHR6 CMF60330R00CHR6-ND 42C1028
Product Name RES 330 OHM 1W 0.25% AXIAL Through Hole Resistors Cmf60, 330 Ohm, +/0.25 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers