Vishay Intertechnology, Inc. RES 330K OHM 1W 1% AXIAL CMF60330K00FHEB

Description
RES 330Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 330Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 1W 1% AXIAL - CMF60330K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1W 1% AXIAL
CMF60330K00FHEB
RES 330K OHM 1W 1% AXIAL CMF60330K00FHEB
RES 330Kohm 1W 1% AXIAL

RES 330Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60330K00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60330K00FHEB-ND
Through Hole Resistors CMF60330K00FHEB-ND
330 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60330K00FHEB CMF60330K00FHEB-ND
Product Name RES 330K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details