Vishay Intertechnology, Inc. RES 32.5 OHM 1W 1% AXIAL CMF6032R500FKR6

Description
RES 32.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 32.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.5 OHM 1W 1% AXIAL - CMF6032R500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.5 OHM 1W 1% AXIAL
CMF6032R500FKR6
RES 32.5 OHM 1W 1% AXIAL CMF6032R500FKR6
RES 32.5ohm 1W 1% AXIAL

RES 32.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6032R500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6032R500FKR6-ND
Through Hole Resistors CMF6032R500FKR6-ND
32.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6032R500FKR6 CMF6032R500FKR6-ND
Product Name RES 32.5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.5 ohms 32.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers