Vishay Intertechnology, Inc. RES 32 OHM 1W .1% AXIAL CMF6032R000BHBF

Description
RES 32ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 32ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32 OHM 1W .1% AXIAL - CMF6032R000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32 OHM 1W .1% AXIAL
CMF6032R000BHBF
RES 32 OHM 1W .1% AXIAL CMF6032R000BHBF
RES 32ohm 1W .1% AXIAL

RES 32ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6032R000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6032R000BHBF-ND
Through Hole Resistors CMF6032R000BHBF-ND
32 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,32Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0986 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0986
Resistor,metal Film,32Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0986
Resistor,Metal Film,32Ohms,500WV,.1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,32Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6032R000BHBF CMF6032R000BHBF-ND 42C0986
Product Name RES 32 OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,32Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32 ohms 32 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details