Vishay Intertechnology, Inc. RES 32 OHM 1W .1% AXIAL CMF6032R000BER6

Description
RES 32ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 32ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32 OHM 1W .1% AXIAL - CMF6032R000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32 OHM 1W .1% AXIAL
CMF6032R000BER6
RES 32 OHM 1W .1% AXIAL CMF6032R000BER6
RES 32ohm 1W .1% AXIAL

RES 32ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6032R000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6032R000BER6-ND
Through Hole Resistors CMF6032R000BER6-ND
32 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,32Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0984 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0984
Resistor,metal Film,32Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0984
Resistor,Metal Film,32Ohms,500WV,.1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,32Ohms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6032R000BER6 CMF6032R000BER6-ND 42C0984
Product Name RES 32 OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,32Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32 ohms 32 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details