Vishay Intertechnology, Inc. RES 32.7K OHM 1W 0.1% AXIAL CMF6032K700BHEK

Description
RES 32.7Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 32.7Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.7K OHM 1W 0.1% AXIAL - CMF6032K700BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.7K OHM 1W 0.1% AXIAL
CMF6032K700BHEK
RES 32.7K OHM 1W 0.1% AXIAL CMF6032K700BHEK
RES 32.7Kohm 1W 0.1% AXIAL

RES 32.7Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6032K700BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6032K700BHEK-ND
Through Hole Resistors CMF6032K700BHEK-ND
32.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6032K700BHEK CMF6032K700BHEK-ND
Product Name RES 32.7K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers