Vishay Intertechnology, Inc. RES 32.7K OHM 1W 0.1% AXIAL CMF6032K700BHBF

Description
RES 32.7Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 32.7Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.7K OHM 1W 0.1% AXIAL - CMF6032K700BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.7K OHM 1W 0.1% AXIAL
CMF6032K700BHBF
RES 32.7K OHM 1W 0.1% AXIAL CMF6032K700BHBF
RES 32.7Kohm 1W 0.1% AXIAL

RES 32.7Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6032K700BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6032K700BHBF-ND
Through Hole Resistors CMF6032K700BHBF-ND
32.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 32.7 Kohm, +/0.1 Percent, 50 Ppm Vishay - 42C0980 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 32.7 Kohm, +/0.1 Percent, 50 Ppm Vishay
42C0980
Cmf60, 32.7 Kohm, +/0.1 Percent, 50 Ppm Vishay 42C0980
CMF60, 32.7 kOhm, +/- 0.1 Percent, 50 ppm

CMF60, 32.7 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6032K700BHBF CMF6032K700BHBF-ND 42C0980
Product Name RES 32.7K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 32.7 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details