Vishay Intertechnology, Inc. RES 320 OHM 1W .1% AXIAL CMF60320R00BEEK

Description
RES 320ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 320ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320 OHM 1W .1% AXIAL - CMF60320R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320 OHM 1W .1% AXIAL
CMF60320R00BEEK
RES 320 OHM 1W .1% AXIAL CMF60320R00BEEK
RES 320ohm 1W .1% AXIAL

RES 320ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60320R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60320R00BEEK-ND
Through Hole Resistors CMF60320R00BEEK-ND
320 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

320 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60320R00BEEK CMF60320R00BEEK-ND
Product Name RES 320 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320 ohms 320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers