Vishay Intertechnology, Inc. RES 316K OHM 1W 1% AXIAL CMF60316K00FKR6

Description
RES 316Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 316Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316K OHM 1W 1% AXIAL - CMF60316K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1W 1% AXIAL
CMF60316K00FKR6
RES 316K OHM 1W 1% AXIAL CMF60316K00FKR6
RES 316Kohm 1W 1% AXIAL

RES 316Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60316K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60316K00FKR6-ND
Through Hole Resistors CMF60316K00FKR6-ND
316 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.16Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0967 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.16Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0967
Resistor,metal Film,3.16Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0967
Resistor,Metal Film,3.16MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.16MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60316K00FKR6 CMF60316K00FKR6-ND 42C0967
Product Name RES 316K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.16Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details