Vishay Intertechnology, Inc. RES 312.5K OHM 1W 0.1% AXIAL CMF60312K50BHEA

Description
RES 312.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 312.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 312.5K OHM 1W 0.1% AXIAL - CMF60312K50BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 312.5K OHM 1W 0.1% AXIAL
CMF60312K50BHEA
RES 312.5K OHM 1W 0.1% AXIAL CMF60312K50BHEA
RES 312.5Kohm 1W 0.1% AXIAL

RES 312.5Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60312K50BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60312K50BHEA-ND
Through Hole Resistors CMF60312K50BHEA-ND
312.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

312.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60312K50BHEA CMF60312K50BHEA-ND
Product Name RES 312.5K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 312500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details