Vishay Intertechnology, Inc. RES 311.7 OHM 1W 0.25% AXIAL CMF60311R70CHBF

Description
RES 311.7ohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 311.7ohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 311.7 OHM 1W 0.25% AXIAL - CMF60311R70CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 311.7 OHM 1W 0.25% AXIAL
CMF60311R70CHBF
RES 311.7 OHM 1W 0.25% AXIAL CMF60311R70CHBF
RES 311.7ohm 1W 0.25% AXIAL

RES 311.7ohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF60311R70CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60311R70CHBF-ND
Through Hole Resistors CMF60311R70CHBF-ND
311.7 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

311.7 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60311R70CHBF CMF60311R70CHBF-ND
Product Name RES 311.7 OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 312 ohms 312 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details