Vishay Intertechnology, Inc. RES 30.1 OHM 1W 1% AXIAL CMF6030R100FKR6

Description
RES 30.1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1W 1% AXIAL - CMF6030R100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1W 1% AXIAL
CMF6030R100FKR6
RES 30.1 OHM 1W 1% AXIAL CMF6030R100FKR6
RES 30.1ohm 1W 1% AXIAL

RES 30.1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6030R100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6030R100FKR6-ND
Through Hole Resistors CMF6030R100FKR6-ND
30.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6030R100FKR6 CMF6030R100FKR6-ND
Product Name RES 30.1 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details