Vishay Intertechnology, Inc. Metal Film Resistors - CMF6030K900FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6030K900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6030K900FKR6
Metal Film Resistors - CMF6030K900FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6030K900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6030K900FKR6-ND
Through Hole Resistors CMF6030K900FKR6-ND
30.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,309Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0938 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,309Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0938
Resistor,metal Film,309Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0938
Resistor,Metal Film,309KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,309KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6030K900FKR6 CMF6030K900FKR6-ND 42C0938
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,309Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details