Vishay Intertechnology, Inc. RES 30.7K OHM 1W 1% AXIAL CMF6030K700FKEB

Description
RES 30.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.7K OHM 1W 1% AXIAL - CMF6030K700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.7K OHM 1W 1% AXIAL
CMF6030K700FKEB
RES 30.7K OHM 1W 1% AXIAL CMF6030K700FKEB
RES 30.7Kohm 1W 1% AXIAL

RES 30.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6030K700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6030K700FKEB-ND
Through Hole Resistors CMF6030K700FKEB-ND
30.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6030K700FKEB CMF6030K700FKEB-ND
Product Name RES 30.7K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details