Vishay Intertechnology, Inc. RES 30.1K OHM 1W 1% AXIAL CMF6030K100FKBF

Description
RES 30.1Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1W 1% AXIAL - CMF6030K100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1W 1% AXIAL
CMF6030K100FKBF
RES 30.1K OHM 1W 1% AXIAL CMF6030K100FKBF
RES 30.1Kohm 1W 1% AXIAL

RES 30.1Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6030K100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6030K100FKBF-ND
Through Hole Resistors CMF6030K100FKBF-ND
30.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 65H7885 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
65H7885
Resistor,metal Film,30.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 65H7885
Resistor,Metal Film,30.1KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,30.1KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6030K100FKBF CMF6030K100FKBF-ND 65H7885
Product Name RES 30.1K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,30.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details