Vishay Intertechnology, Inc. Metal Film Resistors - CMF6030K100FHEK

Description
Metal Film Resistors - Through Hole 1/2watt 30.1Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 30.1Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6030K100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6030K100FHEK
Metal Film Resistors - CMF6030K100FHEK
Metal Film Resistors - Through Hole 1/2watt 30.1Kohms 1%

Metal Film Resistors - Through Hole 1/2watt 30.1Kohms 1%

Supplier's Site
Through Hole Resistors - CMF6030K100FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6030K100FHEK-ND
Through Hole Resistors CMF6030K100FHEK-ND
30.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 66686105 - Radwell International
Willingboro, NJ, United States
Resistor
66686105
Resistor 66686105
RESISTOR, AXIAL, METAL FILM, 30.1K OHM, 1W, 3.68X8 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 30.1K OHM, 1W, 3.68X8 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number CMF6030K100FHEK CMF6030K100FHEK-ND 66686105
Product Name Metal Film Resistors - Through Hole Resistors Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details