Metal Film Resistors - Through Hole 1/2watt 309ohms 1%
309 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF60309R00FKEB | CMF60309R00FKEB-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 309 ohms | 309 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |