Vishay Intertechnology, Inc. RES 301 OHM 1W 1% AXIAL CMF60301R00FKR6

Description
RES 301ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1W 1% AXIAL - CMF60301R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1W 1% AXIAL
CMF60301R00FKR6
RES 301 OHM 1W 1% AXIAL CMF60301R00FKR6
RES 301ohm 1W 1% AXIAL

RES 301ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60301R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60301R00FKR6-ND
Through Hole Resistors CMF60301R00FKR6-ND
301 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,301Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0962 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0962
Resistor,metal Film,301Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0962
Resistor,Metal Film,301Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,301Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60301R00FKR6 CMF60301R00FKR6-ND 42C0962
Product Name RES 301 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,301Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details