Vishay Intertechnology, Inc. RES 301K OHM 1W 1% AXIAL CMF60301K00FHR6

Description
RES 301Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1W 1% AXIAL - CMF60301K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1W 1% AXIAL
CMF60301K00FHR6
RES 301K OHM 1W 1% AXIAL CMF60301K00FHR6
RES 301Kohm 1W 1% AXIAL

RES 301Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60301K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60301K00FHR6-ND
Through Hole Resistors CMF60301K00FHR6-ND
301 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.01Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0952 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.01Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0952
Resistor,metal Film,3.01Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0952
Resistor,Metal Film,3.01MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.01MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60301K00FHR6 CMF60301K00FHR6-ND 42C0952
Product Name RES 301K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.01Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details