Vishay Intertechnology, Inc. Through Hole Resistors CMF60301K00FHEK

Description
301 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
301 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60301K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60301K00FHEK-ND
Through Hole Resistors CMF60301K00FHEK-ND
301 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60301K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60301K00FHEK
Metal Film Resistors - CMF60301K00FHEK
Metal Film Resistors - Through Hole CMF-60 301K 1% T-2 EK e3

Metal Film Resistors - Through Hole CMF-60 301K 1% T-2 EK e3

Supplier's Site
Resistor,metal Film,301Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 29M7756 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
29M7756
Resistor,metal Film,301Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 29M7756
Resistor,Metal Film,301KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,301KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60301K00FHEK-ND CMF60301K00FHEK 29M7756
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,301Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details