Vishay Intertechnology, Inc. Metal Film Resistors - CMF60300R40CHEK

Description
Metal Film Resistors - Through Hole CMF-60 300.4 .25% T-2 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 300.4 .25% T-2 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60300R40CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60300R40CHEK
Metal Film Resistors - CMF60300R40CHEK
Metal Film Resistors - Through Hole CMF-60 300.4 .25% T-2 EK e3

Metal Film Resistors - Through Hole CMF-60 300.4 .25% T-2 EK e3

Supplier's Site
Through Hole Resistors - CMF60300R40CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60300R40CHEK-ND
Through Hole Resistors CMF60300R40CHEK-ND
300.4 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300.4 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60300R40CHEK CMF60300R40CHEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details