Vishay Intertechnology, Inc. RES 300 OHM 1W 5% AXIAL CMF60300R00JKBF

Description
RES 300ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1W 5% AXIAL - CMF60300R00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1W 5% AXIAL
CMF60300R00JKBF
RES 300 OHM 1W 5% AXIAL CMF60300R00JKBF
RES 300ohm 1W 5% AXIAL

RES 300ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60300R00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60300R00JKBF-ND
Through Hole Resistors CMF60300R00JKBF-ND
300 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60300R00JKBF CMF60300R00JKBF-ND
Product Name RES 300 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers