Vishay Intertechnology, Inc. RES 2.8 OHM 1W 1% AXIAL CMF602R8000FKR6

Description
RES 2.8ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.8ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8 OHM 1W 1% AXIAL - CMF602R8000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 1W 1% AXIAL
CMF602R8000FKR6
RES 2.8 OHM 1W 1% AXIAL CMF602R8000FKR6
RES 2.8ohm 1W 1% AXIAL

RES 2.8ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602R8000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R8000FKR6-ND
Through Hole Resistors CMF602R8000FKR6-ND
2.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602R8000FKR6 CMF602R8000FKR6-ND
Product Name RES 2.8 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers