Vishay Intertechnology, Inc. RES 2.8 OHM 1W 1% AXIAL CMF602R8000FKBF

Description
RES 2.8ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.8ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8 OHM 1W 1% AXIAL - CMF602R8000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 1W 1% AXIAL
CMF602R8000FKBF
RES 2.8 OHM 1W 1% AXIAL CMF602R8000FKBF
RES 2.8ohm 1W 1% AXIAL

RES 2.8ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602R8000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R8000FKBF-ND
Through Hole Resistors CMF602R8000FKBF-ND
2.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602R8000FKBF CMF602R8000FKBF-ND
Product Name RES 2.8 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers