Vishay Intertechnology, Inc. Metal Film Resistors - CMF602R7400FLR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF602R7400FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602R7400FLR6
Metal Film Resistors - CMF602R7400FLR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF602R7400FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R7400FLR6-ND
Through Hole Resistors CMF602R7400FLR6-ND
2.74 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.74Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C0427 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.74Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C0427
Resistor,metal Film,2.74Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C0427
Resistor,Metal Film,2.74Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,2.74Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602R7400FLR6 CMF602R7400FLR6-ND 42C0427
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,2.74Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 2.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details