Vishay Intertechnology, Inc. RES 2.74 OHM 1W 1% AXIAL CMF602R7400FKRE

Description
RES 2.74ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.74ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 1W 1% AXIAL - CMF602R7400FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 1W 1% AXIAL
CMF602R7400FKRE
RES 2.74 OHM 1W 1% AXIAL CMF602R7400FKRE
RES 2.74ohm 1W 1% AXIAL

RES 2.74ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602R7400FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R7400FKRE-ND
Through Hole Resistors CMF602R7400FKRE-ND
2.74 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.74Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0424 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.74Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0424
Resistor,metal Film,2.74Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0424
Resistor,Metal Film,2.74Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.74Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602R7400FKRE CMF602R7400FKRE-ND 42C0424
Product Name RES 2.74 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.74Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details