Vishay Intertechnology, Inc. Through Hole Resistors CMF602R7000FLRE70

Description
2.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602R7000FLRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R7000FLRE70-ND
Through Hole Resistors CMF602R7000FLRE70-ND
2.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.7 OHM 1W 1% AXIAL - CMF602R7000FLRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1W 1% AXIAL
CMF602R7000FLRE70
RES 2.7 OHM 1W 1% AXIAL CMF602R7000FLRE70
RES 2.7ohm 1W 1% AXIAL

RES 2.7ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF602R7000FLRE70-ND CMF602R7000FLRE70
Product Name Through Hole Resistors RES 2.7 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details