Vishay Intertechnology, Inc. Through Hole Resistors CMF602R7000FKEA

Description
2.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602R7000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R7000FKEA-ND
Through Hole Resistors CMF602R7000FKEA-ND
2.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.7 OHM 1W 1% AXIAL - CMF602R7000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1W 1% AXIAL
CMF602R7000FKEA
RES 2.7 OHM 1W 1% AXIAL CMF602R7000FKEA
RES 2.7ohm 1W 1% AXIAL

RES 2.7ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF602R7000FKEA-ND CMF602R7000FKEA
Product Name Through Hole Resistors RES 2.7 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details