Vishay Intertechnology, Inc. RES 2.67 OHM 1W 1% AXIAL CMF602R6700FLR6

Description
RES 2.67ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.67ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67 OHM 1W 1% AXIAL - CMF602R6700FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM 1W 1% AXIAL
CMF602R6700FLR6
RES 2.67 OHM 1W 1% AXIAL CMF602R6700FLR6
RES 2.67ohm 1W 1% AXIAL

RES 2.67ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602R6700FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R6700FLR6-ND
Through Hole Resistors CMF602R6700FLR6-ND
2.67 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602R6700FLR6 CMF602R6700FLR6-ND
Product Name RES 2.67 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.67 ohms 2.67 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details