Vishay Intertechnology, Inc. RES 2.67 OHM 1W 1% AXIAL CMF602R6700FKBF

Description
RES 2.67ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.67ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67 OHM 1W 1% AXIAL - CMF602R6700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM 1W 1% AXIAL
CMF602R6700FKBF
RES 2.67 OHM 1W 1% AXIAL CMF602R6700FKBF
RES 2.67ohm 1W 1% AXIAL

RES 2.67ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602R6700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R6700FKBF-ND
Through Hole Resistors CMF602R6700FKBF-ND
2.67 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.67Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0419 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.67Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0419
Resistor,metal Film,2.67Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0419
Resistor,Metal Film,2.67Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.67Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602R6700FKBF CMF602R6700FKBF-ND 42C0419
Product Name RES 2.67 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.67Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.67 ohms 2.67 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details