Vishay Intertechnology, Inc. Through Hole Resistors CMF602R6100FKBF

Description
2.61 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.61 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602R6100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R6100FKBF-ND
Through Hole Resistors CMF602R6100FKBF-ND
2.61 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF602R6100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602R6100FKBF
Metal Film Resistors - CMF602R6100FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,2.61Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0418 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.61Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0418
Resistor,metal Film,2.61Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0418
Resistor,Metal Film,2.61Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.61Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602R6100FKBF-ND CMF602R6100FKBF 42C0418
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,2.61Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 2.61 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details