Vishay Intertechnology, Inc. RES 2.49 OHM 1W 1% AXIAL CMF602R4900FKBF

Description
RES 2.49ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.49ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 1W 1% AXIAL - CMF602R4900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 1W 1% AXIAL
CMF602R4900FKBF
RES 2.49 OHM 1W 1% AXIAL CMF602R4900FKBF
RES 2.49ohm 1W 1% AXIAL

RES 2.49ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602R4900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R4900FKBF-ND
Through Hole Resistors CMF602R4900FKBF-ND
2.49 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0413 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0413
Resistor,metal Film,2.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0413
Resistor,Metal Film,2.49Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.49Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602R4900FKBF CMF602R4900FKBF-ND 42C0413
Product Name RES 2.49 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details