Vishay Intertechnology, Inc. Metal Film Resistors - CMF602R4300FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF602R4300FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602R4300FKBF
Metal Film Resistors - CMF602R4300FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF602R4300FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R4300FKBF-ND
Through Hole Resistors CMF602R4300FKBF-ND
2.43 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.43Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0409 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.43Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0409
Resistor,metal Film,2.43Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0409
Resistor,Metal Film,2.43Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.43Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602R4300FKBF CMF602R4300FKBF-ND 42C0409
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,2.43Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 2.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers