Vishay Intertechnology, Inc. RES 2.32 OHM 1W 1% AXIAL CMF602R3200FKR6

Description
RES 2.32ohm 1W 1% AXIAL
Request a Quote
Description
RES 2.32ohm 1W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.32 OHM 1W 1% AXIAL - CMF602R3200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32 OHM 1W 1% AXIAL
CMF602R3200FKR6
RES 2.32 OHM 1W 1% AXIAL CMF602R3200FKR6
RES 2.32ohm 1W 1% AXIAL

RES 2.32ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CMF602R3200FKR6
Product Name RES 2.32 OHM 1W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers