Vishay Intertechnology, Inc. RES 2.21 OHM 1W 1% AXIAL CMF602R2100FKEA

Description
RES 2.21ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 1W 1% AXIAL - CMF602R2100FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 1W 1% AXIAL
CMF602R2100FKEA
RES 2.21 OHM 1W 1% AXIAL CMF602R2100FKEA
RES 2.21ohm 1W 1% AXIAL

RES 2.21ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602R2100FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R2100FKEA-ND
Through Hole Resistors CMF602R2100FKEA-ND
2.21 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602R2100FKEA CMF602R2100FKEA-ND
Product Name RES 2.21 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers