Vishay Intertechnology, Inc. Metal Film Resistors - CMF602R2100FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF602R2100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602R2100FKBF
Metal Film Resistors - CMF602R2100FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF602R2100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R2100FKBF-ND
Through Hole Resistors CMF602R2100FKBF-ND
2.21 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.21Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.21Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0401
Resistor,metal Film,2.21Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0401
Resistor,Metal Film,2.21Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.21Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602R2100FKBF CMF602R2100FKBF-ND 42C0401
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,2.21Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 2.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details