Vishay Intertechnology, Inc. RES 2.2 OHM 1W 1% AXIAL CMF602R2000FLBF

Description
RES 2.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 1W 1% AXIAL - CMF602R2000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1W 1% AXIAL
CMF602R2000FLBF
RES 2.2 OHM 1W 1% AXIAL CMF602R2000FLBF
RES 2.2ohm 1W 1% AXIAL

RES 2.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602R2000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R2000FLBF-ND
Through Hole Resistors CMF602R2000FLBF-ND
2.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 2.2 Ohm, +/1 Percent, 150 Ppm Vishay - 42C0398 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.2 Ohm, +/1 Percent, 150 Ppm Vishay
42C0398
Cmf60, 2.2 Ohm, +/1 Percent, 150 Ppm Vishay 42C0398
CMF60, 2.2 Ohm, +/- 1 Percent, 150 ppm

CMF60, 2.2 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602R2000FLBF CMF602R2000FLBF-ND 42C0398
Product Name RES 2.2 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 2.2 Ohm, +/1 Percent, 150 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details